RESISTOR, 50 OHM, 330mW, 0.1%; Resistance:50ohm; Product Range:8G16D Series; Power Rating:330mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67K7491 |
| Product Name | Resistor, 50 Ohm, 330Mw, 0.1%; Resistance Rhopoint |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 50 ohms |
| Tolerance | 0.1000 +/- % |