Rhopoint Components, Ltd. Resistor Wire Wound, 250 Ohm, 0.33W, 0.1%; Resistance Rhopoint 8G16D 250R 0.1

Description
RESISTOR WIRE WOUND, 250 OHM, 0.33W, 0.1%; Resistance:250ohm; Product Range:8G16D Series; Power Rating:330mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
RESISTOR WIRE WOUND, 250 OHM, 0.33W, 0.1%; Resistance:250ohm; Product Range:8G16D Series; Power Rating:330mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Wire Wound, 250 Ohm, 0.33W, 0.1%; Resistance Rhopoint - 93K5198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wire Wound, 250 Ohm, 0.33W, 0.1%; Resistance Rhopoint
93K5198
Resistor Wire Wound, 250 Ohm, 0.33W, 0.1%; Resistance Rhopoint 93K5198
RESISTOR WIRE WOUND, 250 OHM, 0.33W, 0.1%; Resistance:250ohm; Product Range:8G16D Series; Power Rating:330mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIRE WOUND, 250 OHM, 0.33W, 0.1%; Resistance:250ohm; Product Range:8G16D Series; Power Rating:330mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93K5198
Product Name Resistor Wire Wound, 250 Ohm, 0.33W, 0.1%; Resistance Rhopoint
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 250 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers