Rhopoint Components, Ltd. Wirewound Encapsulated; Resistance Rhopoint 5G10D 50R

Description
WIREWOUND ENCAPSULATED; Resistance:50ohm; Product Range:5G10 Series; Power Rating:200mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
WIREWOUND ENCAPSULATED; Resistance:50ohm; Product Range:5G10 Series; Power Rating:200mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Encapsulated; Resistance Rhopoint - 93K4039 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Encapsulated; Resistance Rhopoint
93K4039
Wirewound Encapsulated; Resistance Rhopoint 93K4039
WIREWOUND ENCAPSULATED; Resistance:50ohm; Product Range:5G10 Series; Power Rating:200mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND ENCAPSULATED; Resistance:50ohm; Product Range:5G10 Series; Power Rating:200mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:175V; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93K4039
Product Name Wirewound Encapsulated; Resistance Rhopoint
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details