RH Laboratories, Inc. Attenuators 800-F202

Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet
Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-F202 - RH Laboratories, Inc.
Nashua, NH, USA
Attenuators
800-F202
Attenuators 800-F202
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Attenuators
Product Number 800-F202
Product Name Attenuators
Attenuator Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details