RH Laboratories, Inc. Attenuators 500-F208

Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet
Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 500-F208 - RH Laboratories, Inc.
Nashua, NH, USA
Attenuators
500-F208
Attenuators 500-F208
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Attenuators
Product Number 500-F208
Product Name Attenuators
Frequency 5 to 10 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details