RH Laboratories, Inc. Attenuators 500-F207

Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet
Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 500-F207 - RH Laboratories, Inc.
Nashua, NH, USA
Attenuators
500-F207
Attenuators 500-F207
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Attenuators
Product Number 500-F207
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details