RH Laboratories, Inc. Attenuators 500-F202

Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet
Description
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 500-F202 - RH Laboratories, Inc.
Nashua, NH, USA
Attenuators
500-F202
Attenuators 500-F202
RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

RH Labs provides a wide range of attenuator products in both analog and digital formats. The analog devices, provide broadband performance with low loss, excellent linearity, response time, flatness and temperature compensation. Similarly, the digital attenuators also provide state-of-the-art performance as presented in the specifications found by activating the model number hyperlink.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Attenuators
Product Number 500-F202
Product Name Attenuators
Frequency 6 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Jitter Attenuators - SI5342B-D12443-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details