RH Laboratories, Inc. Limiters 400-F208

Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet
Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limiters - 400-F208 - RH Laboratories, Inc.
Nashua, NH, USA
Limiters
400-F208
Limiters 400-F208
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Limiters
Product Number 400-F208
Product Name Limiters
Frequency Band 2000.0 to 8000.0 MHz
Insertion Loss 1.6 dB
Spike Leakage 100 milliwatts
Recovery Time 0.6000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - STL 450 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 500.0 to 1500.0 MHz
View Details
HLM-40U, High Power 40GHz Limiter - HLM-40U - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Connectorized; connectorized
View Details
2 - 4.5 GHz, 100 Watt S Band VPIN Limiter - TGL2206 - Qorvo
Specs
Frequency Band 2000.0 to 4500.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 31.62 milliwatts
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details