RH Laboratories, Inc. Limiters 400-F206

Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet
Description
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limiters - 400-F206 - RH Laboratories, Inc.
Nashua, NH, USA
Limiters
400-F206
Limiters 400-F206
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Limiters
Product Number 400-F206
Product Name Limiters
Frequency Band 2000.0 to 18000.0 MHz
Insertion Loss 2.8 dB
Spike Leakage 20 milliwatts
Recovery Time 0.3000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - STL 412 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 4000.0 to 8000.0 MHz
View Details
HLM-8010CSP1, DC - 40GHz Surface Mount Limiter - HLM-8010CSP1 - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type Surface Mount; surface-mount
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
View Details
LIMITER / SMA / BKT RoHS - ZFLM-43-5WB+ - Mini-Circuits
Specs
Frequency Band 20.0 to 4000.0 MHz
Insertion Loss 0.5000 dB
Recovery Time 0.0330 µs
View Details