RH Laboratories, Inc. Miniature Switches 180-F200

Description
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
Datasheet
Description
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Switches - 180-F200 - RH Laboratories, Inc.
Nashua, NH, USA
Miniature Switches
180-F200
Miniature Switches 180-F200
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.

RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.

Supplier's Site Datasheet

Technical Specifications

  RH Laboratories, Inc.
Product Category RF Switches
Product Number 180-F200
Product Name Miniature Switches
Frequency Range 500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
RF Switches - 2312-TQP4M0008CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details