RFX Limited Oscillators OS560-2005-027

Description
20MHz OCXO CMOS Oscillator 12V
Request a Quote Datasheet
Description
20MHz OCXO CMOS Oscillator 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4203-OS560-2005-027-ND - DigiKey
Thief River Falls, MN, United States
20MHz OCXO CMOS Oscillator 12V

20MHz OCXO CMOS Oscillator 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4203-OS560-2005-027-ND
Product Name Oscillators
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA155M520BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers