Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
RFX LIMITED
OS560-1006-016 -- OSCILLATORS
RFX Limited
Oscillators
OS560-1006-016
Description
100MHz OCXO Sine Wave Oscillator 12V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
100MHz OCXO Sine Wave Oscillator 12V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
4203-OS560-1006-016-ND
Oscillators
4203-OS560-1006-016-ND
100MHz OCXO Sine Wave Oscillator 12V
100MHz OCXO Sine Wave Oscillator 12V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
4203-OS560-1006-016-ND
Product Name
Oscillators
Oscillator Type
OCXO
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
CD4536BD3
Specs
Package / Form Factor
Through Hole
Frequency
5 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Aker Technology USA Corporation
4 Pin Oscillator S2
S21805T-19.200-X-R
Specs
Package / Form Factor
Surface Mount; S2
Frequency
19.2 MHz
Frequency Stability
50 ppm
View Details
RS Components, Ltd.
Crystal Oscillators
7960505
Specs
Oscillator Type
Xo
Package / Form Factor
Dip14
Features / Standards
RoHS
View Details
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SIT1534AI-H4-DCC-00.256
Specs
Package / Form Factor
2.0x1.2
Frequency
2.56E-4 MHz
Frequency Stability
100 ppm
View Details