RFX Limited Oscillators OS560-1005-012

Description
10MHz OCXO Sine Wave Oscillator 5V
Request a Quote Datasheet
Description
10MHz OCXO Sine Wave Oscillator 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4203-OS560-1005-012-ND - DigiKey
Thief River Falls, MN, United States
10MHz OCXO Sine Wave Oscillator 5V

10MHz OCXO Sine Wave Oscillator 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4203-OS560-1005-012-ND
Product Name Oscillators
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MV-100-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers