RFX Limited Oscillators OS400-1006-024

Description
100MHz OCXO CMOS Oscillator 3.3V
Request a Quote Datasheet
Description
100MHz OCXO CMOS Oscillator 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4203-OS400-1006-024-ND - DigiKey
Thief River Falls, MN, United States
100MHz OCXO CMOS Oscillator 3.3V

100MHz OCXO CMOS Oscillator 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4203-OS400-1006-024-ND
Product Name Oscillators
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - XC267-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details