RFMW RF Terminators 28S1ER-001N5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 28S1ER-001N5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
28S1ER-001N5
RF Terminators 28S1ER-001N5
RF Terminators TERMINATION

RF Terminators TERMINATION

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 28S1ER-001N5
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details
50 Ohm Termination and Mismatch, High Power (75 to 1000 Watts) - 50T-420 - JFW Industries, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; TNC
Frequency Range 1000 MHz
View Details
 - 134403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 110000 MHz
View Details