RFID, Inc. R³ Read Head/Antenna Model 5170

Description
Model 5170 21"x17" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities Perfect for underside of Forklift
Description
Model 5170 21"x17" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities Perfect for underside of Forklift

Suppliers

Company
Product
Description
Supplier Links
R³ Read Head/Antenna - Model 5170 - RFID, Inc.
Aurora, CO, USA
R³ Read Head/Antenna
Model 5170
R³ Read Head/Antenna Model 5170
Model 5170 21"x17" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities Perfect for underside of Forklift

Model 5170 21"x17" Flat Pack Read Head Sealed in ABS plastic Multiple mounting possibilities Perfect for underside of Forklift

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category Antennas
Product Number Model 5170
Product Name R³ Read Head/Antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details