RF Solutions, Ltd. RF Receivers ZPT-8RD

Description
ZPT RF Receiver 868MHz -121dBm Module
Request a Quote Datasheet
Description
ZPT RF Receiver 868MHz -121dBm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ZPT-8RD-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
ZPT-8RD-ND
RF Receivers ZPT-8RD-ND
ZPT RF Receiver 868MHz -121dBm Module

ZPT RF Receiver 868MHz -121dBm Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ZPT-8RD-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 2ED020I06FI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4757-A30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details