RF Solutions, Ltd. RF Receivers RIOT11-RX-9R4

Description
REC. FM/LORA/WI-FI 4CH 110VAC/12
Request a Quote Datasheet
Description
REC. FM/LORA/WI-FI 4CH 110VAC/12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 357-RIOT11-RX-9R4-ND - DigiKey
Thief River Falls, MN, United States
REC. FM/LORA/WI-FI 4CH 110VAC/12

REC. FM/LORA/WI-FI 4CH 110VAC/12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 357-RIOT11-RX-9R4-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4766-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details