RF Solutions, Ltd. RF Receivers QAM-RX4-433

Description
- RF Receiver AM 433MHz -106dBm Through Hole
Request a Quote Datasheet
Description
- RF Receiver AM 433MHz -106dBm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - QAM-RX4-433-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
QAM-RX4-433-ND
RF Receivers QAM-RX4-433-ND
- RF Receiver AM 433MHz -106dBm Through Hole

- RF Receiver AM 433MHz -106dBm Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number QAM-RX4-433-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 433 MHz
Bias Current 4.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers