RF Solutions, Ltd. RF Antennas PHC-M4-433

Description
433MHz Whip, Straight RF Antenna Screw-Mount Through Hole
Request a Quote Datasheet
Description
433MHz Whip, Straight RF Antenna Screw-Mount Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PHC-M4-433-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PHC-M4-433-ND
RF Antennas PHC-M4-433-ND
433MHz Whip, Straight RF Antenna Screw-Mount Through Hole

433MHz Whip, Straight RF Antenna Screw-Mount Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number PHC-M4-433-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details