RF Solutions, Ltd. RF Antennas OUTSIDE-TFME

Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB FME Female Chassis, Panel Mount
Request a Quote Datasheet
Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB FME Female Chassis, Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OUTSIDE-TFME-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OUTSIDE-TFME-ND
RF Antennas OUTSIDE-TFME-ND
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB FME Female Chassis, Panel Mount

433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB FME Female Chassis, Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number OUTSIDE-TFME-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 433.0 to 1900.0 MHz
Gain 3 dB
VSWR 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details