RF Solutions, Ltd. Antenna, Gsm/3G, 850/868/900/1800Mhz; Antenna Type Rf Solutions OUTSIDE-LP

Description
ANTENNA, GSM/3G, 850/868/900/1800MHZ; Antenna Type:Miniature; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:4; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GSM/3G, 850/868/900/1800MHZ; Antenna Type:Miniature; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:4; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gsm/3G, 850/868/900/1800Mhz; Antenna Type Rf Solutions - 17AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm/3G, 850/868/900/1800Mhz; Antenna Type Rf Solutions
17AC7136
Antenna, Gsm/3G, 850/868/900/1800Mhz; Antenna Type Rf Solutions 17AC7136
ANTENNA, GSM/3G, 850/868/900/1800MHZ; Antenna Type:Miniature; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:4; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

ANTENNA, GSM/3G, 850/868/900/1800MHZ; Antenna Type:Miniature; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:4; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 17AC7136
Product Name Antenna, Gsm/3G, 850/868/900/1800Mhz; Antenna Type Rf Solutions
Primary Frequency Range 824.0 to 960.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers