TRANSCEIVER, 2MBPS, 2.5GHZ; RF Modulation:FM; Data Rate Max:2Mbps; Frequency Max:2.5GHz; Sensitivity dBm:-132dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V; Module Interface:SPI; Supply Current:2.8µA; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 94AC7624 |
| Product Name | Transceiver, 2Mbps, 2.5Ghz; Rf Modulation Rf Solutions |