4G LTE GSM MODEM WITH GPS, RS232
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 357-GSM-4GLTEGPS-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | General Purpose |
| Operating Frequency | 850 to 2100 MHz |
| Sensitivity | -159 dBm |