RF TELEMETRY MODULE, 869.5MHZ, 20DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:20dBm; Operating Voltage:3.3V; Supply Current:155mA; Product Range:GAMMA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 17AC7002 |
| Product Name | Rf Telemetry Module, 869.5Mhz, 20Dbm; Modulation / Demodulation Type Rf Solutions |