RF Solutions, Ltd. RF Antennas FLEXI-TNC90-433

Description
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount
Request a Quote Datasheet
Description
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FLEXI-TNC90-433-ND - DigiKey
Thief River Falls, MN, United States
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount

433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number FLEXI-TNC90-433-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 433.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details