RF Solutions, Ltd. RF Antennas FLEXI-SMA-433

Description
433MHz Whip, Straight RF Antenna SMA Male Connector Mount
Request a Quote Datasheet
Description
433MHz Whip, Straight RF Antenna SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FLEXI-SMA-433-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FLEXI-SMA-433-ND
RF Antennas FLEXI-SMA-433-ND
433MHz Whip, Straight RF Antenna SMA Male Connector Mount

433MHz Whip, Straight RF Antenna SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number FLEXI-SMA-433-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers