RF Solutions, Ltd. RF Antennas FLEXI-BNC-868

Description
868MHz General Purpose Whip, Straight RF Antenna BNC Connector Mount
Request a Quote Datasheet
Description
868MHz General Purpose Whip, Straight RF Antenna BNC Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FLEXI-BNC-868-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FLEXI-BNC-868-ND
RF Antennas FLEXI-BNC-868-ND
868MHz General Purpose Whip, Straight RF Antenna BNC Connector Mount

868MHz General Purpose Whip, Straight RF Antenna BNC Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number FLEXI-BNC-868-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers