892MHz, 1.9GHz, 2.1GHz GSM Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.9GHz ~ 2.2GHz 3dBi SMA Male Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-TBARQB-SMA-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM |
| Primary Frequency Range | 892.0 to 2100.0 MHz |
| Gain | 3 dB |