RF Solutions, Ltd. RF Antennas ANT-PCB4520-FL

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-PCB4520-FL-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM PCB Trace RF Antenna 0dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Ant, Pcb, Gsm, Quadband, 45X20 Coax Ufl; Antenna Type Rf Solutions - 07W3925 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Pcb, Gsm, Quadband, 45X20 Coax Ufl; Antenna Type Rf Solutions
07W3925
Ant, Pcb, Gsm, Quadband, 45X20 Coax Ufl; Antenna Type Rf Solutions 07W3925
ANT, PCB, GSM, QUADBAND, 45X20 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, PCB, GSM, QUADBAND, 45X20 COAX UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-PCB4520-FL-ND 07W3925
Product Name RF Antennas Ant, Pcb, Gsm, Quadband, 45X20 Coax Ufl; Antenna Type Rf Solutions
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
868MHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8683R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details