RF Solutions, Ltd. Ant, Pcb, Gsm, Quadband, 35X6 Ufl; Antenna Type Rf Solutions ANT-PCB3506-FL

Description
ANT, PCB, GSM, QUADBAND, 35X6 UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3.2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ANT, PCB, GSM, QUADBAND, 35X6 UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3.2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Pcb, Gsm, Quadband, 35X6 Ufl; Antenna Type Rf Solutions - 07W3923 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Pcb, Gsm, Quadband, 35X6 Ufl; Antenna Type Rf Solutions
07W3923
Ant, Pcb, Gsm, Quadband, 35X6 Ufl; Antenna Type Rf Solutions 07W3923
ANT, PCB, GSM, QUADBAND, 35X6 UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3.2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, PCB, GSM, QUADBAND, 35X6 UFL; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Cable; Gain:0dB; VSWR:3.2; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 07W3923
Product Name Ant, Pcb, Gsm, Quadband, 35X6 Ufl; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details