RF Solutions, Ltd. RF Antennas ANT-MYAG9

Description
910MHz, 2.1GHz GSM Log Periodic RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
910MHz, 2.1GHz GSM Log Periodic RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MYAG9-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-MYAG9-ND
RF Antennas ANT-MYAG9-ND
910MHz, 2.1GHz GSM Log Periodic RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

910MHz, 2.1GHz GSM Log Periodic RF Antenna 860MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-MYAG9-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 910.0 to 2100.0 MHz
Gain 9 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers