892MHz, 2.1GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-MOD6-N-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM |
| Primary Frequency Range | 892.0 to 2100.0 MHz |
| Gain | 6 dB |