RF Solutions, Ltd. Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions ANT-MDIP5-SMRP

Description
WHIP ANTENNA, 2.4-2.483/5.725-5.85 GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4-2.483/5.725-5.85 GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions - 17AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions
17AC6559
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions 17AC6559
WHIP ANTENNA, 2.4-2.483/5.725-5.85 GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.483/5.725-5.85GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 17AC6559
Product Name Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2024077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details