RF Solutions, Ltd. RF Antennas ANT-MDIP5-SMA

Description
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MDIP5-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-MDIP5-SMA-ND
RF Antennas ANT-MDIP5-SMA-ND
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount

2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions - 17AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions
17AC6558
Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions 17AC6558
WHIP ANTENNA, 2.4-2.483/5.725-5.85 GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.483/5.725-5.85GHZ; Antenna Type:Whip; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-MDIP5-SMA-ND 17AC6558
Product Name RF Antennas Whip Antenna, 2.4-2.483/5.725-5.85Ghz; Antenna Type Rf Solutions
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2440.0 to 5787.0 MHz 5725.0 to 5850.0 MHz
Gain 4 to 5 dB 5 dB
VSWR 1.8 :1 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers