RF Solutions, Ltd. Ant, Ceiling Fix, 860Mhz 2.5Ghz, 3Db; Antenna Type Rf Solutions ANT-MCLING3-N

Description
ANT, CEILING FIX, 860MHZ - 2.5GHZ, 3DB; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:3dB; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANT, CEILING FIX, 860MHZ - 2.5GHZ, 3DB; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:3dB; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Ceiling Fix, 860Mhz 2.5Ghz, 3Db; Antenna Type Rf Solutions - 69W6482 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Ceiling Fix, 860Mhz 2.5Ghz, 3Db; Antenna Type Rf Solutions
69W6482
Ant, Ceiling Fix, 860Mhz 2.5Ghz, 3Db; Antenna Type Rf Solutions 69W6482
ANT, CEILING FIX, 860MHZ - 2.5GHZ, 3DB; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:3dB; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes

ANT, CEILING FIX, 860MHZ - 2.5GHZ, 3DB; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:3dB; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69W6482
Product Name Ant, Ceiling Fix, 860Mhz 2.5Ghz, 3Db; Antenna Type Rf Solutions
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248872 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 790.0 to ? MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers