RF Solutions, Ltd. RF Antennas ANT-GSMMQB-MMCX

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GSMMQB-MMCX-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GSMMQB-MMCX-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 1 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers