RF Solutions, Ltd. RF Antennas ANT-GROD8-NSMA

Description
WIRELESS ANTENNA
Request a Quote Datasheet
Description
WIRELESS ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-GROD8-NSMA-ND - DigiKey
Thief River Falls, MN, United States
WIRELESS ANTENNA

WIRELESS ANTENNA

Buy Now Datasheet
Omni Antenna, 1.71-2.7Ghz, 8Dbi, Sma Con; Antenna Type Rf Solutions - 49AC3122 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, 1.71-2.7Ghz, 8Dbi, Sma Con; Antenna Type Rf Solutions
49AC3122
Omni Antenna, 1.71-2.7Ghz, 8Dbi, Sma Con; Antenna Type Rf Solutions 49AC3122
OMNI ANTENNA, 1.71-2.7GHZ, 8DBI, SMA CON; Antenna Type:Omni-directiona l; Frequency Min:806Hz; Frequency Max:2.7MHz; Antenna Mounting:SMA Connector; Gain:8dBi; VSWR:1.5; Input Power:100W; Input Impedance:-; Antenna RoHS Compliant: Yes

OMNI ANTENNA, 1.71-2.7GHZ, 8DBI, SMA CON; Antenna Type:Omni-directional; Frequency Min:806Hz; Frequency Max:2.7MHz; Antenna Mounting:SMA Connector; Gain:8dBi; VSWR:1.5; Input Power:100W; Input Impedance:-; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-GROD8-NSMA-ND 49AC3122
Product Name RF Antennas Omni Antenna, 1.71-2.7Ghz, 8Dbi, Sma Con; Antenna Type Rf Solutions
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE
Primary Frequency Range 883.0 to 2205.0 MHz 0.0 to 2.7 MHz
Gain 6 to 8 dB 8 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details