RF Solutions, Ltd. RF Antennas ANT-GPSPUKS

Description
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount
Request a Quote Datasheet
Description
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPSPUKS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-GPSPUKS-ND
RF Antennas ANT-GPSPUKS-ND
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount

1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GPSPUKS-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers