RF Solutions, Ltd. Miniature Antenna, 1.57542Ghz, 5Dbi, Ufl; Antenna Type Rf Solutions ANT-GPS-P20-UFL

Description
MINIATURE ANTENNA, 1.57542GHZ, 5DBI, UFL; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:UFL Connector; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
MINIATURE ANTENNA, 1.57542GHZ, 5DBI, UFL; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:UFL Connector; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Antenna, 1.57542Ghz, 5Dbi, Ufl; Antenna Type Rf Solutions - 49AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Antenna, 1.57542Ghz, 5Dbi, Ufl; Antenna Type Rf Solutions
49AC3120
Miniature Antenna, 1.57542Ghz, 5Dbi, Ufl; Antenna Type Rf Solutions 49AC3120
MINIATURE ANTENNA, 1.57542GHZ, 5DBI, UFL; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:UFL Connector; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

MINIATURE ANTENNA, 1.57542GHZ, 5DBI, UFL; Antenna Type:Miniature; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:UFL Connector; Gain:5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 49AC3120
Product Name Miniature Antenna, 1.57542Ghz, 5Dbi, Ufl; Antenna Type Rf Solutions
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details