RF Solutions, Ltd. RF Antennas ANT-GPS-P20-SMA

Description
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPS-P20-SMA-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 2dB SMA Male Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GPS-P20-SMA-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720160 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 619.0 to ? MHz
Gain 4.4 dB
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers