RF Solutions, Ltd. Ant, 868Mhz Whip, Hinged, Sma, 3Dbi; Antenna Type Rf Solutions ANT-8WHIP3H-SMA

Description
ANT, 868MHZ WHIP, HINGED, SMA, 3DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:868MHz; Antenna Mounting:Panel; Gain:3dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:Whip RoHS Compliant: Yes
Datasheet
Description
ANT, 868MHZ WHIP, HINGED, SMA, 3DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:868MHz; Antenna Mounting:Panel; Gain:3dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:Whip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, 868Mhz Whip, Hinged, Sma, 3Dbi; Antenna Type Rf Solutions - 69W6494 - Newark, An Avnet Company
Chicago, IL, United States
Ant, 868Mhz Whip, Hinged, Sma, 3Dbi; Antenna Type Rf Solutions
69W6494
Ant, 868Mhz Whip, Hinged, Sma, 3Dbi; Antenna Type Rf Solutions 69W6494
ANT, 868MHZ WHIP, HINGED, SMA, 3DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:868MHz; Antenna Mounting:Panel; Gain:3dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:Whip RoHS Compliant: Yes

ANT, 868MHZ WHIP, HINGED, SMA, 3DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:868MHz; Antenna Mounting:Panel; Gain:3dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:Whip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69W6494
Product Name Ant, 868Mhz Whip, Hinged, Sma, 3Dbi; Antenna Type Rf Solutions
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details