RF Solutions, Ltd. RF Antennas ANT-5GSMPUKS-SMA

Description
600~6000MHZ LTE 5G SUB 6GHZ PUCK
Request a Quote Datasheet
Description
600~6000MHZ LTE 5G SUB 6GHZ PUCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-5GSMPUKS-SMA-ND - DigiKey
Thief River Falls, MN, United States
600~6000MHZ LTE 5G SUB 6GHZ PUCK

600~6000MHZ LTE 5G SUB 6GHZ PUCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 357-ANT-5GSMPUKS-SMA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 5G, FSM, GSM, LTE, UMTS
Primary Frequency Range 780.0 to 3855.0 MHz
Gain 4 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers