RF Solutions, Ltd. RF Antennas ANT-5GFPCB6958-UFL

Description
700MHz, 960MHz, 1.8GHz, 2.7GHz, 3.5GHz, 3.8GHz 5G, GPS, GSM Flat Patch RF Antenna 8dBi, 10dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
700MHz, 960MHz, 1.8GHz, 2.7GHz, 3.5GHz, 3.8GHz 5G, GPS, GSM Flat Patch RF Antenna 8dBi, 10dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 357-ANT-5GFPCB6958-UFL-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 960MHz, 1.8GHz, 2.7GHz, 3.5GHz, 3.8GHz 5G, GPS, GSM Flat Patch RF Antenna 8dBi, 10dBi U.FL (UMCC), IPEX MHF1 Adhesive

700MHz, 960MHz, 1.8GHz, 2.7GHz, 3.5GHz, 3.8GHz 5G, GPS, GSM Flat Patch RF Antenna 8dBi, 10dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Gsm Antenna, 700Mhz To 3.8Ghz, 10Dbi Rohs Compliant Rf Solutions - 28AK5565 - Newark, An Avnet Company
Chicago, IL, United States
Gsm Antenna, 700Mhz To 3.8Ghz, 10Dbi Rohs Compliant Rf Solutions
28AK5565
Gsm Antenna, 700Mhz To 3.8Ghz, 10Dbi Rohs Compliant Rf Solutions 28AK5565
GSM ANTENNA, 700MHZ TO 3.8GHZ, 10DBI ROHS COMPLIANT: YES

GSM ANTENNA, 700MHZ TO 3.8GHZ, 10DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 357-ANT-5GFPCB6958-UFL-ND 28AK5565
Product Name RF Antennas Gsm Antenna, 700Mhz To 3.8Ghz, 10Dbi Rohs Compliant Rf Solutions
Applications Cellular or PCS Terminal; GPS; 5G, GPS, GSM
Primary Frequency Range 700.0 to 3800.0 MHz
Gain 8 to 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers