RF Solutions, Ltd. 433MHZ Rf Antenna ANT-4HEL2-SMA

Description
RF ANT 433MHZ WHIP STR SMA 58MM Product overview: ANT-4HEL2-SMA from RF Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-4HEL2-SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 433MHZ WHIP STR SMA 58MM Product overview: ANT-4HEL2-SMA from RF Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-4HEL2-SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Antenna - 875-ANT-4HEL2-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Antenna
875-ANT-4HEL2-SMA
433MHZ Rf Antenna 875-ANT-4HEL2-SMA
RF ANT 433MHZ WHIP STR SMA 58MM Product overview: ANT-4HEL2-SMA from RF Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-4HEL2-SMA can be used for catalog matching and distributor lookup.

RF ANT 433MHZ WHIP STR SMA 58MM Product overview: ANT-4HEL2-SMA from RF Solutions is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-4HEL2-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-4HEL2-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-4HEL2-SMA-ND
RF Antennas ANT-4HEL2-SMA-ND
433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Connector Mount

433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet
Ant, 433Mhz Helical, Sma, 2Dbi; Antenna Type Rf Solutions - 69W6489 - Newark, An Avnet Company
Chicago, IL, United States
Ant, 433Mhz Helical, Sma, 2Dbi; Antenna Type Rf Solutions
69W6489
Ant, 433Mhz Helical, Sma, 2Dbi; Antenna Type Rf Solutions 69W6489
ANT, 433MHZ HELICAL, SMA, 2DBI; Antenna Type:-; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANT, 433MHZ HELICAL, SMA, 2DBI; Antenna Type:-; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Panel; Gain:2dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 875-ANT-4HEL2-SMA ANT-4HEL2-SMA-ND 69W6489
Product Name 433MHZ Rf Antenna RF Antennas Ant, 433Mhz Helical, Sma, 2Dbi; Antenna Type Rf Solutions
Applications RF Testing General Purpose
Technology Type Whip, Straight Whip
Primary Frequency Range 433.0 MHz ? to 433.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers