RF Solutions, Ltd. RF Antennas ANT-433IBAR3-SMA

Description
433MHz General Purpose Flat Patch RF Antenna 3dBi SMA Male Adhesive
Request a Quote Datasheet
Description
433MHz General Purpose Flat Patch RF Antenna 3dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-433IBAR3-SMA-ND - DigiKey
Thief River Falls, MN, United States
433MHz General Purpose Flat Patch RF Antenna 3dBi SMA Male Adhesive

433MHz General Purpose Flat Patch RF Antenna 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-433IBAR3-SMA-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 433.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details