RF Solutions, Ltd. Antenna, Whip, Sma, 90D, 2.4Ghz; Antenna Type Rf Solutions ANT-24G-WPJ-SMA

Description
ANTENNA, WHIP, SMA, 90D, 2.4GHZ; Antenna Type:Helical; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes
Description
ANTENNA, WHIP, SMA, 90D, 2.4GHZ; Antenna Type:Helical; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna, Whip, Sma, 90D, 2.4Ghz; Antenna Type Rf Solutions - 24M0616 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Whip, Sma, 90D, 2.4Ghz; Antenna Type Rf Solutions
24M0616
Antenna, Whip, Sma, 90D, 2.4Ghz; Antenna Type Rf Solutions 24M0616
ANTENNA, WHIP, SMA, 90D, 2.4GHZ; Antenna Type:Helical; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, WHIP, SMA, 90D, 2.4GHZ; Antenna Type:Helical; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 24M0616
Product Name Antenna, Whip, Sma, 90D, 2.4Ghz; Antenna Type Rf Solutions
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data