RF Solutions, Ltd. RF Antennas ANT-24G-S18-SMAM

Description
2.4GHz General Purpose Whip, Straight RF Antenna 0dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz General Purpose Whip, Straight RF Antenna 0dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-24G-S18-SMAM-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz General Purpose Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

2.4GHz General Purpose Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

Buy Now Datasheet
Stubby Antenna, 2.4Ghz, Omni Direction; Antenna Type Rf Solutions - 17AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 2.4Ghz, Omni Direction; Antenna Type Rf Solutions
17AC6564
Stubby Antenna, 2.4Ghz, Omni Direction; Antenna Type Rf Solutions 17AC6564
STUBBY ANTENNA, 2.4GHZ, OMNI DIRECTION; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

STUBBY ANTENNA, 2.4GHZ, OMNI DIRECTION; Antenna Type:Stubby; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT-24G-S18-SMAM-ND 17AC6564
Product Name RF Antennas Stubby Antenna, 2.4Ghz, Omni Direction; Antenna Type Rf Solutions
Applications General Purpose
Primary Frequency Range 2400.0 MHz ? to 2400.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers