RF Solutions, Ltd. Antenna Type Rf Solutions ANT-1356M

Description
Antenna Type:-; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.3m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:-; Product Range:-; For Use With:RFID RoHS Compliant: Yes
Datasheet
Description
Antenna Type:-; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.3m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:-; Product Range:-; For Use With:RFID RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Rf Solutions - 30M9940 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Rf Solutions
30M9940
Antenna Type Rf Solutions 30M9940
Antenna Type:-; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.3m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:-; Product Range:-; For Use With:RFID RoHS Compliant: Yes

Antenna Type:-; Operating Frequency:13.56MHz; Antenna Connector:-; Antenna Cable Length:0.3m; Transmit Power:-; Antenna Polarization:-; Gain:-; Antenna Mounting:-; Product Range:-; For Use With:RFID RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 30M9940
Product Name Antenna Type Rf Solutions
Unlock Full Specs
to access all available technical data

Similar Products

5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP32-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 7 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248685 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers