Eteily Technologies India Pvt. Ltd. 5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector ET-5GPC-5L10CP32-U

Description
Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 7dBi Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 135x33mm Cable: 1.13mm Connector: UFL Right Angled
Request a Quote
Description
Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 7dBi Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 135x33mm Cable: 1.13mm Connector: UFL Right Angled
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP32-U - Eteily Technologies India Pvt. Ltd.
Bhopal, India
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
ET-5GPC-5L10CP32-U
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector ET-5GPC-5L10CP32-U
Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 7dBi Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 135x33mm Cable: 1.13mm Connector: UFL Right Angled
  • Product: Antenna
  • Type: Internal Antenna
  • Frequency: 600~6000MHz
  • Gain: 7dBi
  • Radiation: Omnidirectional
  • Impedance: 50Ω
  • Mounting: PCB Mount
  • Dimension: 135x33mm
  • Cable: 1.13mm
  • Connector: UFL Right Angled
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-5GPC-5L10CP32-U
Product Name 5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G 14dBI PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-5G14PC-5L10CP52-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
915MHz 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-9153M-1L3-SMS-S1 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
865MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8653R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
2.4GHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector (White) - ET-WI12FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details